General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole
General Purpose Relays T9GS2L24-24
RELAY GEN PURPOSE SPST 20A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2458-ND | T9GS2L24-24 | T9GS2L24-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |