General Purpose Relay SPST-NC (1 Form B) 22VDC Coil Through Hole
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N
General Purpose Relays T9GS2L24-22
RELAY GEN PURPOSE SPST 20A 22V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2457-ND | 53AC0667 | T9GS2L24-22 | T9GS2L24-22 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Panel; Panel Mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |