General Purpose Relay SPST-NC (1 Form B) 110VDC Coil Through Hole
RELAY GEN PURPOSE SPST 20A 110V
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N
RELAY, SPST-NC, 480VAC, 20A, PANEL; Contact Configuration:SPST-N
General Purpose Relays T9GS2L24-110
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2460-ND | T9GS2L24-110 | 53AC0663 | 65AC6490 | T9GS2L24-110 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relay, Spst-Nc, 480Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | Panel; Panel | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |