General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole
POWER RELAY, SPST-NC, 20A, 250VAC, THT; Contact Configuration:SPST-N
General Purpose Relays T9GS2L14-24
RELAY GEN PURPOSE SPST 20A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2404-ND | 53AC0659 | T9GS2L14-24 | T9GS2L14-24 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst-Nc, 20A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |