TE Connectivity Power Relays, Over 2 Amps T9GS1L24-9

Description
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2444-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2444-ND
Power Relays, Over 2 Amps PB2444-ND
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS1L24-9
Relays - Power Relays, Over 2 Amps T9GS1L24-9
RELAY GEN PURPOSE SPST 30A 9V

RELAY GEN PURPOSE SPST 30A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS1L24-9
General Purpose Relays T9GS1L24-9
General Purpose Relays T9GS1L24-9

General Purpose Relays T9GS1L24-9

Buy Now Datasheet
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0653 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0653
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0653
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2444-ND T9GS1L24-9 T9GS1L24-9 53AC0653
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-342 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details