General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2449-ND | 53AC0650 | T9GS1L24-24 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Panel; Panel Mount | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |