General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
TE Connectivity T9GS1L24-12 1558676-3
TE Connectivity T9GS1L24-12 1558676-3
General Purpose Relays Relay
RELAY GEN PURPOSE SPST 30A 12V
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2445-ND | 2763885 | T9GS1L24-12 | T9GS1L24-12 | 53AC0646 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 F (-40 C) |