TE Connectivity Power Relays, Over 2 Amps T9GS1L24-110

Description
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2451-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2451-ND
Power Relays, Over 2 Amps PB2451-ND
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity - 53AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
53AC0645
Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity 53AC0645
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:110VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 30A, 250VAC, PANEL; Contact Configuration:SPST-NO; Coil Voltage:110VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS1L24-110
General Purpose Relays T9GS1L24-110
General Purpose Relays T9GS1L24-110

General Purpose Relays T9GS1L24-110

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS1L24-110
Relays - Power Relays, Over 2 Amps T9GS1L24-110
RELAY GEN PURPOSE SPST 30A 110V

RELAY GEN PURPOSE SPST 30A 110V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2451-ND 53AC0645 T9GS1L24-110 T9GS1L24-110
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 30A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Panel; Panel Mount Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - 1-1393092-5 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details