General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 898979-T9GS1L14-24
Series: T9G
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9GS1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: PB2395, -1494-1558666-7-CSI,
RELAY GEN PURPOSE SPST 30A 24V
General Purpose Relays Relay
POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2395-ND | 898979-T9GS1L14-24 | T9GS1L14-24 | T9GS1L14-24 | 53AC0641 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - T9GS1L14-24 | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 221 F (-40 to 105 C) |