TE Connectivity Power Relays, Over 2 Amps - T9GS1L14-12 T9GS1L14-12

Description
Manufacturer: TE Connectivity Win Source Part Number: 898978-T9GS1L14-12 Series: T9G Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9GS1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1494-1558666-3-CSI, 1558666-3, PB2391
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 898978-T9GS1L14-12 Series: T9G Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9GS1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1494-1558666-3-CSI, 1558666-3, PB2391
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9GS1L14-12 - 898978-T9GS1L14-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9GS1L14-12
898978-T9GS1L14-12
Power Relays, Over 2 Amps - T9GS1L14-12 898978-T9GS1L14-12
Manufacturer: TE Connectivity Win Source Part Number: 898978-T9GS1L14-12 Series: T9G Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9GS1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1494-1558666-3-CSI, 1558666-3, PB2391

Manufacturer: TE Connectivity
Win Source Part Number: 898978-T9GS1L14-12
Series: T9G
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9GS1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: -1494-1558666-3-CSI, 1558666-3, PB2391

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2391-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2391-ND
Power Relays, Over 2 Amps PB2391-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity - 53AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity
53AC0637
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity 53AC0637
POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
T9Gs1L14-12 Potter&brumfield Te Connectivity - 45AJ9185 - Newark, An Avnet Company
Chicago, IL, United States
T9Gs1L14-12 Potter&brumfield Te Connectivity
45AJ9185
T9Gs1L14-12 Potter&brumfield Te Connectivity 45AJ9185
T9GS1L14-12

T9GS1L14-12

Supplier's Site
Relays - Power Relays, Over 2 Amps - T9GS1L14-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9GS1L14-12
Relays - Power Relays, Over 2 Amps T9GS1L14-12
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS1L14-12
General Purpose Relays T9GS1L14-12
General Purpose Relays Relay

General Purpose Relays Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 898978-T9GS1L14-12 PB2391-ND 53AC0637 45AJ9185 T9GS1L14-12 T9GS1L14-12
Product Name Power Relays, Over 2 Amps - T9GS1L14-12 Power Relays, Over 2 Amps Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity T9Gs1L14-12 Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data