General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
T9ES5D14-12
General Purpose Relays T9ES5D14-12
RELAY GEN PURPOSE SPDT 20A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1821-ND | 45AJ9184 | T9ES5D14-12 | T9ES5D14-12 |
| Product Name | Power Relays, Over 2 Amps | T9Es5D14-12 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |