General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays 1FormC 24V 1W
T9ES5D12-24
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1841-ND | T9ES5D12-24 | 35AC5225 | T9ES5D12-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T9Es5D12-24 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |