RELAY GEN PURPOSE SPST 30A 12V
General Purpose Relays 1FormA 12V 1W
T9ES1D24-12
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T9ES1D24-12 | T9ES1D24-12 | 35AC5224 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | T9Es1D24-12 Potter&brumfield Te Connectivity |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts |