TE Connectivity Power Relays, Over 2 Amps - T9ES1D12-12 T9ES1D12-12

Description
Manufacturer: TE Connectivity Win Source Part Number: 898977-T9ES1D12-12 Series: T9E Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9ES1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1-2027234-0-SI-ND, 1-2027234-0, -1-2027234-0-SI, -1147-1-2027234-0
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 898977-T9ES1D12-12 Series: T9E Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9ES1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1-2027234-0-SI-ND, 1-2027234-0, -1-2027234-0-SI, -1147-1-2027234-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9ES1D12-12 - 898977-T9ES1D12-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9ES1D12-12
898977-T9ES1D12-12
Power Relays, Over 2 Amps - T9ES1D12-12 898977-T9ES1D12-12
Manufacturer: TE Connectivity Win Source Part Number: 898977-T9ES1D12-12 Series: T9E Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9ES1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: -1-2027234-0-SI-ND, 1-2027234-0, -1-2027234-0-SI, -1147-1-2027234-0

Manufacturer: TE Connectivity
Win Source Part Number: 898977-T9ES1D12-12
Series: T9E
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9ES1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: -1-2027234-0-SI-ND, 1-2027234-0, -1-2027234-0-SI, -1147-1-2027234-0

Buy Now Datasheet
General Purpose Relays - T9ES1D12-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T9ES1D12-12
General Purpose Relays T9ES1D12-12
General Purpose Relays T9ES1D12-12=T9E

General Purpose Relays T9ES1D12-12=T9E

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
T9ES1D12-12
Relays - Power Relays, Over 2 Amps T9ES1D12-12
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site
T9Es1D12-12 Potter&brumfield Te Connectivity - 35AC5223 - Newark, An Avnet Company
Chicago, IL, United States
T9Es1D12-12 Potter&brumfield Te Connectivity
35AC5223
T9Es1D12-12 Potter&brumfield Te Connectivity 35AC5223
T9ES1D12-12

T9ES1D12-12

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 898977-T9ES1D12-12 T9ES1D12-12 T9ES1D12-12 35AC5223
Product Name Power Relays, Over 2 Amps - T9ES1D12-12 General Purpose Relays Relays - Power Relays, Over 2 Amps T9Es1D12-12 Potter&brumfield Te Connectivity
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF310EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details