TE Connectivity Power Relays, Over 2 Amps T9CP5A54-24

Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1284-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1284-ND
Power Relays, Over 2 Amps PB1284-ND
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet
Power Relay, Spdt, 24Vac, 20A, Panel; Contact Configuration Te Connectivity - 12N4388 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 20A, Panel; Contact Configuration Te Connectivity
12N4388
Power Relay, Spdt, 24Vac, 20A, Panel; Contact Configuration Te Connectivity 12N4388
POWER RELAY, SPDT, 24VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:T9C Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 20A, PANEL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:T9C Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9CP5A54-24
Relays - Power Relays, Over 2 Amps T9CP5A54-24
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1284-ND 12N4388 T9CP5A54-24
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 24Vac, 20A, Panel; Contact Configuration Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data