General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
T9CP5A54-120
RELAY GEN PURPOSE SPDT 20A 120V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2550-ND | 45AJ9183 | T9CP5A54-120 |
| Product Name | Power Relays, Over 2 Amps | T9Cp5A54-120 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |