General Purpose Relay SPST-NC (1 Form B) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE SPST 10A 120V
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2537-ND | 1111-T9CP2A54-120-ND | T9CP2A54-120 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |