General Purpose Relay SPST-NO (1 Form A) 240VAC Coil Chassis Mount
RELAY GEN PURPOSE SPST 30A 240V
POWER RELAY, SPST-NO, 240VAC, PANEL; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1323-ND | T9CP1A54-240 | 61W8321 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 240Vac, Panel; Contact Configuration Te Connectivity |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |