General Purpose Relay SPST-NO (1 Form A) 110VAC Coil Chassis Mount
General Purpose Relays RELAY PWR 20A FLANGE MNT
RELAY GEN PURPOSE SPST 30A 110V
POWER RELAY, SPST-NO, 20A, 250VAC, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | T9CP1A52-120-ND | T9CP1A52-120 | T9CP1A52-120 | 97W4815 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 20A, 250Vac, Panel; Contact Configuration Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |