RELAY GEN PURPOSE SPDT 20A 24V General Purpose Non Latching 37.5mA 24VDC SPDT (1 Form C) 20A 277VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin 0.250"" Quick Connect Bulk
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
T9AV5L22-24=RELAY,QC
RELAY GEN PURPOSE SPDT 20A 24V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AV5L22-24 | PB2728-ND | 08H5213 | T9AV5L22-24 |
| Product Name | RELAY GEN PURPOSE SPDT 20A 24V General Purpose Non Latching 37.5mA 24VDC SPDT (1 Form C) 20A 277VAC - Max | Power Relays, Over 2 Amps | T9Av5L22-24=Relay,qc/pc,vented Rohs Compliant Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |