TE Connectivity Power Relays, Over 2 Amps - T9AV5L12-12 T9AV5L12-12

Description
Manufacturer: TE Connectivity Win Source Part Number: 898976-T9AV5L12-12 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AV5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0020 Other Part Number: -1423091-6-SI, PB2729, T9AV5L1212, -1423091-6-SI-ND, 1423091-6, -T9AV5L12-12-SI, T9AV5L12-12-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 898976-T9AV5L12-12 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AV5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0020 Other Part Number: -1423091-6-SI, PB2729, T9AV5L1212, -1423091-6-SI-ND, 1423091-6, -T9AV5L12-12-SI, T9AV5L12-12-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AV5L12-12 - 898976-T9AV5L12-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AV5L12-12
898976-T9AV5L12-12
Power Relays, Over 2 Amps - T9AV5L12-12 898976-T9AV5L12-12
Manufacturer: TE Connectivity Win Source Part Number: 898976-T9AV5L12-12 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AV5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0020 Other Part Number: -1423091-6-SI, PB2729, T9AV5L1212, -1423091-6-SI-ND, 1423091-6, -T9AV5L12-12-SI, T9AV5L12-12-ND

Manufacturer: TE Connectivity
Win Source Part Number: 898976-T9AV5L12-12
Series: T9A
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9AV5
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Other Part Number: -1423091-6-SI, PB2729, T9AV5L1212, -1423091-6-SI-ND, 1423091-6, -T9AV5L12-12-SI, T9AV5L12-12-ND

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2729-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2729-ND
Power Relays, Over 2 Amps PB2729-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AV5L12-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AV5L12-12
Relays - Power Relays, Over 2 Amps T9AV5L12-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site
T9Av5L12-12 Rohs Compliant Potter&brumfield Te Connectivity - 34R9918 - Newark, An Avnet Company
Chicago, IL, United States
T9Av5L12-12 Rohs Compliant Potter&brumfield Te Connectivity
34R9918
T9Av5L12-12 Rohs Compliant Potter&brumfield Te Connectivity 34R9918
T9AV5L12-12 ROHS COMPLIANT: YES

T9AV5L12-12 ROHS COMPLIANT: YES

Supplier's Site
T9Av5L12-12 Potter&brumfield Te Connectivity - 45AJ9181 - Newark, An Avnet Company
Chicago, IL, United States
T9Av5L12-12 Potter&brumfield Te Connectivity
45AJ9181
T9Av5L12-12 Potter&brumfield Te Connectivity 45AJ9181
T9AV5L12-12

T9AV5L12-12

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9AV5L12-12
General Purpose Relays T9AV5L12-12
General Purpose Relays T9A

General Purpose Relays T9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 898976-T9AV5L12-12 PB2729-ND T9AV5L12-12 34R9918 45AJ9181 T9AV5L12-12
Product Name Power Relays, Over 2 Amps - T9AV5L12-12 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps T9Av5L12-12 Rohs Compliant Potter&brumfield Te Connectivity T9Av5L12-12 Potter&brumfield Te Connectivity General Purpose Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers