TE Connectivity Power Relays, Over 2 Amps T9AV5D22-18

Description
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AV5D22-18-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T9AV5D22-18-ND
Power Relays, Over 2 Amps T9AV5D22-18-ND
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max - T9AV5D22-18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max
T9AV5D22-18
RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max T9AV5D22-18
RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max 13.5 VDC 1.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin 0.250"" Quick Connect Bulk

RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max 13.5 VDC 1.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin 0.250"" Quick Connect Bulk

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AV5D22-18
Relays - Power Relays, Over 2 Amps T9AV5D22-18
RELAY GEN PURPOSE SPDT 20A 18V

RELAY GEN PURPOSE SPDT 20A 18V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays
Product Number T9AV5D22-18-ND T9AV5D22-18 T9AV5D22-18
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPDT 20A 18V General Purpose Non Latching 55.6mA 18VDC SPDT (1 Form C) 20A 277VAC - Max Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers