General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 20A 24V General Purpose Non Latching 41.7mA 24VDC SPDT (1 Form C) 20A 277VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays |
| Product Number | T9AV5D12-24-ND | T9AV5D12-24 | T9AV5D12-24 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 20A 24V General Purpose Non Latching 41.7mA 24VDC SPDT (1 Form C) 20A 277VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |