TE Connectivity Relays - Power Relays, Over 2 Amps T9AV5D12-22U

Description
RELAY GEN PURPOSE SPDT 20A 22V
Datasheet
Description
RELAY GEN PURPOSE SPDT 20A 22V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AV5D12-22U
Relays - Power Relays, Over 2 Amps T9AV5D12-22U
RELAY GEN PURPOSE SPDT 20A 22V

RELAY GEN PURPOSE SPDT 20A 22V

Supplier's Site
General Purpose Relays - T9AV5D12-22U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T9AV5D12-22U
General Purpose Relays T9AV5D12-22U
General Purpose Relays T9AV5D12-22U

General Purpose Relays T9AV5D12-22U

Buy Now Datasheet
Power Relay, Spdt, 20A, 240Vac, Tht; Contact Configuration Te Connectivity - 13AC1830 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 20A, 240Vac, Tht; Contact Configuration Te Connectivity
13AC1830
Power Relay, Spdt, 20A, 240Vac, Tht; Contact Configuration Te Connectivity 13AC1830
POWER RELAY, SPDT, 20A, 240VAC, THT; Contact Configuration:SPDT; Coil Voltage:22VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 20A, 240VAC, THT; Contact Configuration:SPDT; Coil Voltage:22VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number T9AV5D12-22U T9AV5D12-22U 13AC1830
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 20A, 240Vac, Tht; Contact Configuration Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 22 volts 22 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 55.34T - relay for railway applications 7A - 553481100054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Safety Relays - 56.OA22.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details