T9AV5D12-22
RELAY GEN PURPOSE SPDT 20A 22V
General Purpose Relays SPDT 22VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 23H0401 | T9AV5D12-22 | T9AV5D12-22 |
| Product Name | T9Av5D12-22 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) |