General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 15A 12V
General Purpose Relays T9AV2XD16-12
T9AV2XD16-12
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T9AV2XD16-12-ND | T9AV2XD16-12 | T9AV2XD16-12 | 35AC5221 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | T9Av2Xd16-12 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |