General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
T9AV1L12-12
RELAY GEN PURPOSE SPST 30A 12V
General Purpose Relays Industrial Relays (General Purpose)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2730-ND | 08X2948 | T9AV1L12-12 | T9AV1L12-12 |
| Product Name | Power Relays, Over 2 Amps | T9Av1L12-12 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |