TE Connectivity Power Relays, Over 2 Amps T9AV1D22-24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1881-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1881-ND
Power Relays, Over 2 Amps PB1881-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max - T9AV1D22-24 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max
T9AV1D22-24
RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max T9AV1D22-24
RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin 0.250"" Quick Connect Bulk

RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin 0.250"" Quick Connect Bulk

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AV1D22-24
Relays - Power Relays, Over 2 Amps T9AV1D22-24
RELAY GEN PURPOSE SPST 30A 24V

RELAY GEN PURPOSE SPST 30A 24V

Supplier's Site
T9Av1D22-24=Relay,pc,vented,pc Rohs Compliant Te Connectivity - 08H5208 - Newark, An Avnet Company
Chicago, IL, United States
T9Av1D22-24=Relay,pc,vented,pc Rohs Compliant Te Connectivity
08H5208
T9Av1D22-24=Relay,pc,vented,pc Rohs Compliant Te Connectivity 08H5208
T9AV1D22-24=RELAY,PC ,VENTED,PC ROHS COMPLIANT: YES

T9AV1D22-24=RELAY,PC,VENTED,PC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays
Product Number PB1881-ND T9AV1D22-24 T9AV1D22-24 08H5208
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPST 30A 24V General Purpose Non Latching 41.7mA 24VDC SPST-NO (1 Form A) 30A 277VAC - Max Relays - Power Relays, Over 2 Amps T9Av1D22-24=Relay,pc,vented,pc Rohs Compliant Te Connectivity
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details