TE Connectivity ™ Relays - Power Relays, Over 2 Amps T9AV1D22-12

Description
Win Source Part Number: 1340220-T9AV1D22-12 Category: Relays - Power Relays, Over 2 Amps Series: T9A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 500 Coil Resistance: 144 Ohms Coil Current: 83.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T9AV1
Request a Quote Datasheet
Description
Win Source Part Number: 1340220-T9AV1D22-12 Category: Relays - Power Relays, Over 2 Amps Series: T9A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 500 Coil Resistance: 144 Ohms Coil Current: 83.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T9AV1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1340220-T9AV1D22-12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1340220-T9AV1D22-12
Relays - Power Relays, Over 2 Amps 1340220-T9AV1D22-12
Win Source Part Number: 1340220-T9AV1D22-12 Category: Relays - Power Relays, Over 2 Amps Series: T9A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 500 Coil Resistance: 144 Ohms Coil Current: 83.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: T9AV1

Win Source Part Number: 1340220-T9AV1D22-12
Category: Relays - Power Relays, Over 2 Amps
Series: T9A
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 500
Coil Resistance: 144 Ohms
Coil Current: 83.3 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Max
Release Time: 15 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: T9AV1

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AV1D22-12
Relays - Power Relays, Over 2 Amps T9AV1D22-12
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1340220-T9AV1D22-12 T9AV1D22-12
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 144 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers