RELAY GEN PURPOSE SPST 30A 22V General Purpose Non Latching 45.5mA 22VDC SPST-NO (1 Form A) 30A 277VAC - Max 16.5 VDC 2.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 22VDC
RELAY GEN PURPOSE SPST 30A 22V
| ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | T9AV1D12-22 | 23H0391 | T9AV1D12-22 | T9AV1D12-22 |
| Product Name | RELAY GEN PURPOSE SPST 30A 22V General Purpose Non Latching 45.5mA 22VDC SPST-NO (1 Form A) 30A 277VAC - Max 16.5 VDC 2.2 VDC Insulation - Class F Sealed - Flux Protection | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 22 volts | 22 volts | 22 volts |