TE Connectivity Power Relays, Over 2 Amps T9AV1D12-12

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AV1D12-12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T9AV1D12-12-ND
Power Relays, Over 2 Amps T9AV1D12-12-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection - T9AV1D12-12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection
T9AV1D12-12
RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection T9AV1D12-12
RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

Supplier's Site
Relay, Spst-No, 240Vac, 30A; Contact Configuration Te Connectivity - 08H5204 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 30A; Contact Configuration Te Connectivity
08H5204
Relay, Spst-No, 240Vac, 30A; Contact Configuration Te Connectivity 08H5204
RELAY, SPST-NO, 240VAC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 30A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9AV1D12-12
Relays - Power Relays, Over 2 Amps T9AV1D12-12
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9AV1D12-12
General Purpose Relays T9AV1D12-12
General Purpose Relays SPST-NO 30A 12VDC 250

General Purpose Relays SPST-NO 30A 12VDC 250

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number T9AV1D12-12-ND T9AV1D12-12 08H5204 T9AV1D12-12 T9AV1D12-12
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPST 30A 12V General Purpose Non Latching 83mA 12VDC SPST-NO (1 Form A) 30A 277VAC - Max 9 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Relay, Spst-No, 240Vac, 30A; Contact Configuration Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details