General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays Industrial Relays (General Purpose)
RELAY GEN PURPOSE SPDT 20A 12V
T9AS5L22-12=RELAY,QC
T9AS5L22-12
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A108491-ND | T9AS5L22-12 | T9AS5L22-12 | 16F421 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | T9As5L22-12=Relay,qc/pc,seal,p Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |