General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes
Relay;E-Mech;Power;S
RELAY GEN PURPOSE SPDT 20A 24V
General Purpose Relays SPDT PC MOUNT 24VDC
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB309-ND | 92F3739 | 70199285 | T9AS5D22-24 | T9AS5D22-24 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity | Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt, QC | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) |