TE Connectivity Power Relays, Over 2 Amps T9AS5D22-12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB308-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB308-ND
Power Relays, Over 2 Amps PB308-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T9AS5D22-12 - 796210-T9AS5D22-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS5D22-12
796210-T9AS5D22-12
Power Relays, Over 2 Amps - T9AS5D22-12 796210-T9AS5D22-12
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 796210-T9AS5D22-12 Series: T9A Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 144 Ohms Coil Current: 83mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 277VAC - Max Release Time: 15ms Coil Power: 1 W Family Name: T9A Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1.2 VDC Alternative Parts (Cross-Reference): 1558675-3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 796210-T9AS5D22-12
Series: T9A
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Features: Insulation - Class F, Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 144 Ohms
Coil Current: 83mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 277VAC - Max
Release Time: 15ms
Coil Power: 1 W
Family Name: T9A
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Alternative Parts (Cross-Reference): 1558675-3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AS5D22-12
General Purpose Relays T9AS5D22-12
General Purpose Relays SPDT PC MOUNT 12VDC

General Purpose Relays SPDT PC MOUNT 12VDC

Buy Now Datasheet
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 92F3738 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
92F3738
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 92F3738
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - T9AS5D22-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS5D22-12
Relays - Power Relays, Over 2 Amps T9AS5D22-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB308-ND 796210-T9AS5D22-12 T9AS5D22-12 92F3738 T9AS5D22-12
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T9AS5D22-12 General Purpose Relays Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details