TE Connectivity Power Relays, Over 2 Amps T9AS5D22-110

Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AS5D22-110-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T9AS5D22-110-ND
Power Relays, Over 2 Amps T9AS5D22-110-ND
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T9AS5D22-110 - 936056-T9AS5D22-110 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS5D22-110
936056-T9AS5D22-110
Power Relays, Over 2 Amps - T9AS5D22-110 936056-T9AS5D22-110
Manufacturer: TE Connectivity Win Source Part Number: 936056-T9AS5D22-110 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.49.0075 Other Part Number: 3-1419104-2, T9AS5D22110

Manufacturer: TE Connectivity
Win Source Part Number: 936056-T9AS5D22-110
Series: T9A
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9AS5
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Other Part Number: 3-1419104-2, T9AS5D22110

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AS5D22-110
General Purpose Relays T9AS5D22-110
General Purpose Relays SPDT PC MOUNT 110VDC

General Purpose Relays SPDT PC MOUNT 110VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS5D22-110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS5D22-110
Relays - Power Relays, Over 2 Amps T9AS5D22-110
RELAY GEN PURPOSE SPDT 20A 110V

RELAY GEN PURPOSE SPDT 20A 110V

Supplier's Site
T9As5D22-110=Relay,qc/pc,seal, Rohs Compliant Te Connectivity - 66F6692 - Newark, An Avnet Company
Chicago, IL, United States
T9As5D22-110=Relay,qc/pc,seal, Rohs Compliant Te Connectivity
66F6692
T9As5D22-110=Relay,qc/pc,seal, Rohs Compliant Te Connectivity 66F6692
T9AS5D22-110=RELAY,Q C/PC,SEAL, ROHS COMPLIANT: YES

T9AS5D22-110=RELAY,QC/PC,SEAL, ROHS COMPLIANT: YES

Supplier's Site
T9As5D22-110 Potter&brumfield Te Connectivity - 35AC5218 - Newark, An Avnet Company
Chicago, IL, United States
T9As5D22-110 Potter&brumfield Te Connectivity
35AC5218
T9As5D22-110 Potter&brumfield Te Connectivity 35AC5218
T9AS5D22-110

T9AS5D22-110

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number T9AS5D22-110-ND 936056-T9AS5D22-110 T9AS5D22-110 T9AS5D22-110 66F6692 35AC5218
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T9AS5D22-110 General Purpose Relays Relays - Power Relays, Over 2 Amps T9As5D22-110=Relay,qc/pc,seal, Rohs Compliant Te Connectivity T9As5D22-110 Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data