General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relays 20A, 9VDC 1 Form C(CO) PCB MNT
T9AS5D12-9=T9A ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 20A 9V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2141-ND | T9AS5D12-9 | 08H5201 | T9AS5D12-9 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | T9As5D12-9=T9A Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |