TE Connectivity Power Relays, Over 2 Amps - T9AS5D12-48 T9AS5D12-48

Description
Manufacturer: TE Connectivity Win Source Part Number: 936055-T9AS5D12-48 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: T9AS5D1248, 3-1393210-8, -T9AS5D12-48-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 936055-T9AS5D12-48 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: T9AS5D1248, 3-1393210-8, -T9AS5D12-48-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AS5D12-48 - 936055-T9AS5D12-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS5D12-48
936055-T9AS5D12-48
Power Relays, Over 2 Amps - T9AS5D12-48 936055-T9AS5D12-48
Manufacturer: TE Connectivity Win Source Part Number: 936055-T9AS5D12-48 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: T9AS5D1248, 3-1393210-8, -T9AS5D12-48-SI

Manufacturer: TE Connectivity
Win Source Part Number: 936055-T9AS5D12-48
Series: T9A
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9AS5
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: T9AS5D1248, 3-1393210-8, -T9AS5D12-48-SI

Buy Now Datasheet
Power Relays, Over 2 Amps - T9AS5D12-48-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T9AS5D12-48-ND
Power Relays, Over 2 Amps T9AS5D12-48-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS5D12-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS5D12-48
Relays - Power Relays, Over 2 Amps T9AS5D12-48
RELAY GEN PURPOSE SPDT 20A 48V

RELAY GEN PURPOSE SPDT 20A 48V

Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity - 17M3069 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity
17M3069
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity 17M3069
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
T9As5D12-48 Potter&brumfield Te Connectivity - 45AJ9176 - Newark, An Avnet Company
Chicago, IL, United States
T9As5D12-48 Potter&brumfield Te Connectivity
45AJ9176
T9As5D12-48 Potter&brumfield Te Connectivity 45AJ9176
T9AS5D12-48

T9AS5D12-48

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9AS5D12-48
General Purpose Relays T9AS5D12-48
General Purpose Relays SPDT 20A 48VDC

General Purpose Relays SPDT 20A 48VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 936055-T9AS5D12-48 T9AS5D12-48-ND T9AS5D12-48 17M3069 45AJ9176 T9AS5D12-48
Product Name Power Relays, Over 2 Amps - T9AS5D12-48 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity T9As5D12-48 Potter&brumfield Te Connectivity General Purpose Relays
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data