TE Connectivity Power Relays, Over 2 Amps - T9AS5D12-24 T9AS5D12-24

Description
Manufacturer: TE Connectivity Win Source Part Number: 898975-T9AS5D12-24 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: -T9AS5D12-24-SI, PB307-NDR, T9AS5D1224, 3-1393210-7, PB307
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 898975-T9AS5D12-24 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: -T9AS5D12-24-SI, PB307-NDR, T9AS5D1224, 3-1393210-7, PB307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T9AS5D12-24 - 898975-T9AS5D12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS5D12-24
898975-T9AS5D12-24
Power Relays, Over 2 Amps - T9AS5D12-24 898975-T9AS5D12-24
Manufacturer: TE Connectivity Win Source Part Number: 898975-T9AS5D12-24 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: T9AS5 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: -T9AS5D12-24-SI, PB307-NDR, T9AS5D1224, 3-1393210-7, PB307

Manufacturer: TE Connectivity
Win Source Part Number: 898975-T9AS5D12-24
Series: T9A
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: T9AS5
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050
Other Part Number: -T9AS5D12-24-SI, PB307-NDR, T9AS5D1224, 3-1393210-7, PB307

Buy Now Datasheet
Power Relays, Over 2 Amps - PB307-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB307-ND
Power Relays, Over 2 Amps PB307-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AS5D12-24
General Purpose Relays T9AS5D12-24
General Purpose Relays SPDT PC MOUNT 24VDC

General Purpose Relays SPDT PC MOUNT 24VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS5D12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS5D12-24
Relays - Power Relays, Over 2 Amps T9AS5D12-24
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site
Relay/Socket - 119091523 - Radwell International
Willingboro, NJ, United States
Relay/Socket
119091523
Relay/Socket 119091523
DISCONTINUED BY MANUFACTURER, POWER RELAY, 24 VDC, 20(NO)/10(NC)A SPDT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, 24 VDC, 20(NO)/10(NC)A SPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
T9As5D12-24U Relay / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity - 48M8331 - Newark, An Avnet Company
Chicago, IL, United States
T9As5D12-24U Relay / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity
48M8331
T9As5D12-24U Relay / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity 48M8331
T9AS5D12-24U - RELAY / TE CONNECTIVITY / POTTER-BRUMFIELD

T9AS5D12-24U - RELAY / TE CONNECTIVITY / POTTER-BRUMFIELD

Supplier's Site
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt - 70199280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt
70199280
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt 70199280
Relay;E-Mech;Power;S PDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt

Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 898975-T9AS5D12-24 PB307-ND T9AS5D12-24 T9AS5D12-24 119091523 48M8331 70199280
Product Name Power Relays, Over 2 Amps - T9AS5D12-24 Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay/Socket T9As5D12-24U Relay / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS UL, CSA, RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details