General Purpose Relay SPDT (1 Form C) 22VDC Coil Through Hole
POWER RELAY, SPDT, 22VDC, THT; Contact Configuration:SPDT; Coil Voltage:22VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:PC Pin RoHS Compliant: Yes
General Purpose Relays SPDT 20A 22VDC POWER RELAY
RELAY GEN PURPOSE SPDT 20A 22V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1870-ND | 92F3736 | T9AS5D12-22 | T9AS5D12-22 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 22Vdc, Tht; Contact Configuration Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |