TE Connectivity Power Relays, Over 2 Amps T9AS5D12-18

Description
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1845-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1845-ND
Power Relays, Over 2 Amps PB1845-ND
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9AS5D12-18
General Purpose Relays T9AS5D12-18
General Purpose Relays 20 AMP 18VDC SPDT

General Purpose Relays 20 AMP 18VDC SPDT

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS5D12-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS5D12-18
Relays - Power Relays, Over 2 Amps T9AS5D12-18
RELAY GEN PURPOSE SPDT 20A 18V

RELAY GEN PURPOSE SPDT 20A 18V

Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity - 17M3067 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity
17M3067
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity 17M3067
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1845-ND T9AS5D12-18 T9AS5D12-18 17M3067
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data