General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 15A 24V
T9AS2L22-24=T9A
General Purpose Relays RELAY PWR 30A SEAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1842-ND | T9AS2L22-24 | 73P6898 | T9AS2L22-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | T9As2L22-24=T9A Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |