General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
T9AS1L22-12
T9AS1L22-12=RELAY,QC
RELAY GEN PURPOSE SPST 30A 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2738-ND | 35AC5217 | T9AS1L22-12 |
| Product Name | Power Relays, Over 2 Amps | T9As1L22-12 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |