TE Connectivity Power Relays, Over 2 Amps T9AS1L12-24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1924-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1924-ND
Power Relays, Over 2 Amps PB1924-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T9AS1L12-24 - 898974-T9AS1L12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS1L12-24
898974-T9AS1L12-24
Power Relays, Over 2 Amps - T9AS1L12-24 898974-T9AS1L12-24
Manufacturer: TE Connectivity Win Source Part Number: 898974-T9AS1L12-24 Series: T9A Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T9AS1 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: PB1924, T9AS1L12-24-ND, -2-1393210-5-SI, 2-1393210-5, 2-1393210-5-ND, 213932105

Manufacturer: TE Connectivity
Win Source Part Number: 898974-T9AS1L12-24
Series: T9A
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T9AS1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: PB1924, T9AS1L12-24-ND, -2-1393210-5-SI, 2-1393210-5, 2-1393210-5-ND, 213932105

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS1L12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS1L12-24
Relays - Power Relays, Over 2 Amps T9AS1L12-24
RELAY GEN PURPOSE SPST 30A 24V

RELAY GEN PURPOSE SPST 30A 24V

Supplier's Site
T9As1L12-24 Potter&brumfield Te Connectivity - 45AJ9174 - Newark, An Avnet Company
Chicago, IL, United States
T9As1L12-24 Potter&brumfield Te Connectivity
45AJ9174
T9As1L12-24 Potter&brumfield Te Connectivity 45AJ9174
T9AS1L12-24

T9AS1L12-24

Supplier's Site
General Purpose Relays - T9AS1L12-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T9AS1L12-24
General Purpose Relays T9AS1L12-24
General Purpose Relays RELAY PWR SPST 30A 24VDC PCB

General Purpose Relays RELAY PWR SPST 30A 24VDC PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB1924-ND 898974-T9AS1L12-24 T9AS1L12-24 45AJ9174 T9AS1L12-24
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T9AS1L12-24 Relays - Power Relays, Over 2 Amps T9As1L12-24 Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-304 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Flange Mounted Relay - 700-HHF45A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 120 volts
DC Coil Voltage 120 volts
View Details
2 suppliers