General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays Industrial Relays (General Purpose)
RELAY GEN PURPOSE SPST 21A 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1883-ND | T9AS1D27-12 | T9AS1D27-12 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |