General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
T9AS1D22-48=RELAY,QC
General Purpose Relays SPST-NO 30A 48VDC POWER RELAY
RELAY GEN PURPOSE SPST 30A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1927-ND | 66F6689 | T9AS1D22-48 | T9AS1D22-48 |
| Product Name | Power Relays, Over 2 Amps | T9As1D22-48=Relay,qc/pc,seal,p Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |