General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO PC MNT 12VDC
RELAY GEN PURPOSE SPST 30A 12V
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB304-ND | 7455693 | 70199283 | 92F3733 | T9AS1D22-12 | T9AS1D22-12 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 12DC;Vol-Rtg 240AC;PCB Mnt;QC | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) |