General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 110V
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 30A 110VDC POWER RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1861-ND | T9AS1D22-110 | 66F6691 | T9AS1D22-110 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |