TE Connectivity Power Relays, Over 2 Amps T9AS1D12-24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB303-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB303-ND
Power Relays, Over 2 Amps PB303-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T9AS1D12-24 - 796209-T9AS1D12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9AS1D12-24
796209-T9AS1D12-24
Power Relays, Over 2 Amps - T9AS1D12-24 796209-T9AS1D12-24
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 796209-T9AS1D12-24 Series: T9A Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Features: Insulation - Class F, Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 576 Ohms Coil Current: 41.7mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Max Release Time: 15ms Coil Power: 1 W Family Name: T9AS1D12-24 Categories: Relays Turn On Voltage (Maximum): 18 VDC Turn Off Voltage (Minimum): 2.4 VDC Alternative Parts (Cross-Reference): 1558666-7; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, China, Germany, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 796209-T9AS1D12-24
Series: T9A
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Features: Insulation - Class F, Sealed - Fully
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 576 Ohms
Coil Current: 41.7mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Max
Release Time: 15ms
Coil Power: 1 W
Family Name: T9AS1D12-24
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Alternative Parts (Cross-Reference): 1558666-7;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, China, Germany, Mexico, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M3063 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M3063
Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M3063
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Carry Current:30A RoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Em Rly Spst-No 30A 24Vdc 576Ohm Th Rohs Compliant Potter&brumfield Te Connectivity - 26AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Em Rly Spst-No 30A 24Vdc 576Ohm Th Rohs Compliant Potter&brumfield Te Connectivity
26AC5077
Em Rly Spst-No 30A 24Vdc 576Ohm Th Rohs Compliant Potter&brumfield Te Connectivity 26AC5077
EM RLY SPST-NO 30A 24VDC 576OHM TH ROHS COMPLIANT: NO

EM RLY SPST-NO 30A 24VDC 576OHM TH ROHS COMPLIANT: NO

Supplier's Site
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt - 70199279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt
70199279
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt 70199279
T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage UL Class F coil insulation classification Monostable coil magnetic system.

T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage

  • UL Class F coil insulation classification
    Monostable coil magnetic system.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T9AS1D12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS1D12-24
Relays - Power Relays, Over 2 Amps T9AS1D12-24
RELAY GEN PURPOSE SPST 30A 24V

RELAY GEN PURPOSE SPST 30A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9AS1D12-24
General Purpose Relays T9AS1D12-24
General Purpose Relays SPST-NO PC MNT 24VDC

General Purpose Relays SPST-NO PC MNT 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB303-ND 796209-T9AS1D12-24 17M3063 26AC5077 70199279 T9AS1D12-24 T9AS1D12-24
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T9AS1D12-24 Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity Em Rly Spst-No 30A 24Vdc 576Ohm Th Rohs Compliant Potter&brumfield Te Connectivity Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Type 56.32T - Relay for railway applications 12A - 563280240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details