General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 18V
General Purpose Relays 30 AMP 18VDC SPST NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T9AS1D12-18-ND | T9AS1D12-18 | T9AS1D12-18 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |