The Em Rly Spst-No 30A 12Vdc 144Ohm Th Rohs Compliant is a general-purpose relay designed for PCB or panel mounting. It features a single pole, single throw (SPST) normally open (NO) configuration with a contact rating of 30A at 240VAC. The relay operates with a 12VDC coil voltage and has a coil resistance of 144 ohms. It is compliant with RoHS regulations and has a mechanical endurance of 10 million operations. The relay is suitable for various applications, including HVAC systems, appliances, and industrial controls. It has a maximum switching voltage of 277VAC and can handle a limiting continuous current of 30A. The insulation system is rated to UL Class F, and the relay is designed to withstand environmental factors with options for dust protection and wash-tight configurations. With an initial dielectric strength of 2500V between contact and coil, this relay ensures reliable operation in demanding conditions. The product is available in multiple mounting options and terminal configurations, making it versatile for different installation requirements.
TE Connectivity T9AS1D12-12 Power Relay
TE Connectivity T9AS1D12-12 Power Relay
TE Connectivity T9AS1D12-12 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 12V
General Purpose Relays SPST-NO PC MNT 12VDC
T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 12 VDC Input Voltage
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
EM RLY SPST-NO 30A 12VDC 144OHM TH ROHS COMPLIANT: NO
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6831412 | 6831412P | PB302-ND | T9AS1D12-12 | T9AS1D12-12 | 70199277 | 17M3062 | 28AC5269 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 12DC;Vol-Rtg 240AC;PCB Mnt | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 30A 12Vdc 144Ohm Th Rohs Compliant Potter&brumfield Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | |||
| Approvals | RoHS | RoHS | UL, CSA, RoHS; RoHS | RoHS | ||||
| Operating Temp | -67 F (-55 C) | -67 F (-55 C) | -67 to 185 F (-55 to 85 C) | |||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | Single Throw |